Piezo-Metrics Pulse Sensor Data Logger TR-55i-P

Description
Measurement Range: Input Signal, Detection Voltage Water Resistance: IP64 (Splash-Proof) The TR-5i Series includes easy-to-use waterproof compact durable loggers for measuring temperature, voltage, 4-20mA, and pulse count and their low energy consumption design means longer battery life. Collecting data is made easy with an IR enabled handheld collector for on site use or a portable USB connectable port for use with a PC.
Datasheet
Description
Measurement Range: Input Signal, Detection Voltage Water Resistance: IP64 (Splash-Proof) The TR-5i Series includes easy-to-use waterproof compact durable loggers for measuring temperature, voltage, 4-20mA, and pulse count and their low energy consumption design means longer battery life. Collecting data is made easy with an IR enabled handheld collector for on site use or a portable USB connectable port for use with a PC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Sensor Data Logger - TR-55i-P - Piezo-Metrics
Simi Valley, CA, United States
Pulse Sensor Data Logger
TR-55i-P
Pulse Sensor Data Logger TR-55i-P
Measurement Range: Input Signal, Detection Voltage Water Resistance: IP64 (Splash-Proof) The TR-5i Series includes easy-to-use waterproof compact durable loggers for measuring temperature, voltage, 4-20mA, and pulse count and their low energy consumption design means longer battery life. Collecting data is made easy with an IR enabled handheld collector for on site use or a portable USB connectable port for use with a PC.

Measurement Range: Input Signal, Detection Voltage
Water Resistance: IP64 (Splash-Proof)

The TR-5i Series includes easy-to-use waterproof compact durable loggers for measuring temperature, voltage, 4-20mA, and pulse count and their low energy consumption design means longer battery life.
Collecting data is made easy with an IR enabled handheld collector for on site use or a portable USB connectable port for use with a PC.

Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Data Acquisition
Product Number TR-55i-P
Product Name Pulse Sensor Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

G-Logger™ Data Acquistion System - SDI 3330 - Silicon Designs, Inc.
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor USB-Powered Portable
User Interface Computer Programmable
View Details
DataLogger® 7 -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Data Acquisition Datalogger
Form Factor Tablet
User Interface Front Panel
View Details
Digital Input/ Output Module 3.0-8VDC 60VDC 3A - 0DC5 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details