Piezo-Metrics Datasheets for Digital Panel Meters

Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Digital Panel Meters: Learn more

Product Name Notes
The MM50 Series is Micron's line of 1/8 DIN programmable 5-digit digital panel meters, 6-digit digital counters and timers, and 6-digit remote displays. Digit height is 14.2 mm (0.56"). MM50...
100 mm (4") character format Wired logic Inputs allow control of tare and net/gross toggle functions Units conversion using output scaling e.g. kgs to lbs Simple wireless configuration and calibration...
Display Module for DSC/DCell Digital Load Cells (RS485 input) The DS485DIS provides summation of up to 8 load cell inputs Gross/Net Toggle Easy to operate toggle buttons 6 Digit 20mm...
Serial ASCII data converted to an LED display ± 6 digit 7 segment LED 20mm display RS232 or RS485 serial ASCII input Waterproofed to IP65 NEMA 4 This remote digital...