Piezo-Metrics Datasheets for Signal Amplifiers
Signal amplifiers accept signals from sensors and other devices and amplify them to levels suitable for further processing or digitization by computer elements.
Signal Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Features High performance amplifier certified for ATEX Hazardous Zones 0, 1 & 2 Designed for fitting in-line to strain gauge sensors such as load cells Intrinsically Safe to EN60079-11 Environmentally... | |
| The SGA Strain Gauge Amplifier is a high performance signal conditioner for single or multiple strain gauge bridge sensors such as load, force, pressure and torque. The SGA offers a... | |
| Sensor excitation of 4.5V RMS is provided Selectable excitation frequency between 1 and 5 kHz Selectable sensitivity from 20mV to 10V and fine trim with potentiometer Wide bandwidth (200 Hz)... | |
| Fits inside sensors, 19.5 mm diameter, 7.6 mm height Outputs of 4-20 mA, 0-10 V, 0-5 V, ±10 V Non interaction between the trimmers makes calibration fast and easy High... | |
| Intelligent microprocessor for smarter automation and process control Fully isolated standard analogue outputs 4-20mA and 0-10V Full digital setup & easy programming 10 point linearization, providing superior accuracy Increase reliability... | |
| Measurement speeds of 10 / 80 samples per sec 5 V excitation supports up to 10 x 350 R load cells Sensitivity from 0.5 to 7.8 mV/V Full digital set–up... | |
| PCB version of the load cell amplifier display for weighing (LCA20) Simple auto calibration Sensitivity from 0.5 to 7.8 mV/V Full digital set–up using PC or keypad 3 x configurable... |