Piezo-Metrics Pulse Count Logger | Wireless RTR-505-P

Description
Measurement Range: Pulse count 0 to 61,439 Signal Input: Contact Input / Voltage Input Input Frequency: 0 to 3.5 kHz Attached Cable: Input Cable (PIC-3150) For use with Voltmeters, Flow Meters and Passage Counters Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service.
Datasheet
Description
Measurement Range: Pulse count 0 to 61,439 Signal Input: Contact Input / Voltage Input Input Frequency: 0 to 3.5 kHz Attached Cable: Input Cable (PIC-3150) For use with Voltmeters, Flow Meters and Passage Counters Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Count Logger | Wireless - RTR-505-P - Piezo-Metrics
Simi Valley, CA, United States
Pulse Count Logger | Wireless
RTR-505-P
Pulse Count Logger | Wireless RTR-505-P
Measurement Range: Pulse count 0 to 61,439 Signal Input: Contact Input / Voltage Input Input Frequency: 0 to 3.5 kHz Attached Cable: Input Cable (PIC-3150) For use with Voltmeters, Flow Meters and Passage Counters Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service.

Measurement Range: Pulse count 0 to 61,439
Signal Input: Contact Input / Voltage Input
Input Frequency: 0 to 3.5 kHz
Attached Cable: Input Cable (PIC-3150)
For use with Voltmeters, Flow Meters and Passage Counters

Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service.

Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Data Acquisition
Product Number RTR-505-P
Product Name Pulse Count Logger | Wireless
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-06 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
ComEx flex module with junction box - comexflex module with junction box - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -55 to 60 F (-48 to 16 C)
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details