Piezo-Metrics Datasheets for Sensor Transmitters
Sensor transmitters are measurement or signal conditioning packages that provide a standard, calibrated output from a sensor or transducer in the form of a current loop output (e.g., 4-20 mA).
Sensor Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Current to Wireless Transmitter Module 0-20mA input High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power... | |
| Potentiometer to Wireless Transmitter Module High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and... | |
| Pulse to Wireless Transmitter Module High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and... | |
| Strain Gauge to Wireless Transmitter Module High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on'... | |
| Temperature to Wireless Transmitter Module High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and... | |
| Voltage to Wireless Transmitter Module High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and... | |
| Wireless Transmitter Module Enclosure Waterproof to IP67 Accepts Sensor Inputs- Strain, Current, Voltage Accepts Sensor Inputs- Temperature, Pulse, Potentiometer Low power mode with Remote power 'on' and 'off' Transmits on... | |
| Wireless Transmitter Module Enclosure Accepts Sensor Inputs- Strain, Current, Voltage Accepts Sensor Inputs- Temperature, Pulse, Potentiometer Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4... | |
| Wireless transmitter module for bridge based sensors Ultra fast update rate of 2,000 per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power... |