Piezo-Metrics Tinytag Plus Re-Ed, Uncased OEM Current Input Data Logger TGPR-0800

Description
The TGPR-0800 is a current data logger that is supplied uncased so that it can be built into custom applications. It monitors the output of a number of industry standard 4 to 20mA sensors to make specialist data loggers for a wide range of applications including pressure and flow rate monitoring.
Datasheet
Description
The TGPR-0800 is a current data logger that is supplied uncased so that it can be built into custom applications. It monitors the output of a number of industry standard 4 to 20mA sensors to make specialist data loggers for a wide range of applications including pressure and flow rate monitoring.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tinytag Plus Re-Ed, Uncased OEM Current Input Data Logger - TGPR-0800 - Piezo-Metrics
Simi Valley, CA, United States
Tinytag Plus Re-Ed, Uncased OEM Current Input Data Logger
TGPR-0800
Tinytag Plus Re-Ed, Uncased OEM Current Input Data Logger TGPR-0800
The TGPR-0800 is a current data logger that is supplied uncased so that it can be built into custom applications. It monitors the output of a number of industry standard 4 to 20mA sensors to make specialist data loggers for a wide range of applications including pressure and flow rate monitoring.

The TGPR-0800 is a current data logger that is supplied uncased so that it can be built into custom applications. It monitors the output of a number of industry standard 4 to 20mA sensors to make specialist data loggers for a wide range of applications including pressure and flow rate monitoring.

Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Data Acquisition
Product Number TGPR-0800
Product Name Tinytag Plus Re-Ed, Uncased OEM Current Input Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Communication Module - ibaM-COM - iba America LLC
Specs
Data Acquisition Datalogger
Form Factor DIN Rail
Host Connection RJ45
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
ArmorPoint 16 Point Output Module - 1738-OB16E19M23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Data Acquisition Output Module; Input/Output Module
Host Connection M23
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details