Piezo-Metrics High Precision Temperature and Humidity Data Logger | Wired TR-72nw-S

Description
Temperature: -13 to 158 °F (-25 to 70 °C) Humidity: 0 to 99 %RH High Precision Temperature/Humidity Sensor ( SHA-3151 ) Included Automatic Data Upload via LAN Equipped with a wireless LAN (TR-7wf) and a wired LAN (TR-7nw), the TR-7wf/nw series data loggers can automatically upload recorded data to “T&D WebStorage Service” at the set interval. “T&D WebStorage Service” is a cloud service provided by T&D free of charge. It enables the viewing of uploaded data on your PC or mobile device anytime, anywhere. Direct Wireless Communication with Mobile Devices T&D's new application "T&D Thermo" enables the use of mobile devices for making/changing device settings, downloading recorded data from the TR-71wf/72wf, and viewing graph on the screen. "T&D Thermo" is available for download free of charge USB Connection to a PC USB operation is also possible by connecting the data logger to your computer via the USB Cable. One and a Half Years of Operation with just Two Batteries Battery-powered operation means the device can be placed anywhere without the need for AC power. Depending on the settings, the TR-7wf/nw series can be used continuously for up to 1.5 years before its batteries need to be replaced. Get Temperature and Humidity in a Wider Range with Greater Accuracy The TR-72wf-S and TR-72nw-S comes with a high precision temperature/humidity sensor. Features include a humidity measurement accuracy of ±2.5%, as well as the wide range measurement of temperature from -25 to 70 °C and humidity from 0 to 99%RH. Large Logging Capacity: 8000 Data Sets One data set consists of readings for all channels in that type of unit. If set at a recording interval of 60 minutes, it gives the user one year's worth of measurements. Easy Operation via Front Buttons It is possible to start and stop recording, change recording interval, and make the auto-upload setting by using buttons on the device.
Description
Temperature: -13 to 158 °F (-25 to 70 °C) Humidity: 0 to 99 %RH High Precision Temperature/Humidity Sensor ( SHA-3151 ) Included Automatic Data Upload via LAN Equipped with a wireless LAN (TR-7wf) and a wired LAN (TR-7nw), the TR-7wf/nw series data loggers can automatically upload recorded data to “T&D WebStorage Service” at the set interval. “T&D WebStorage Service” is a cloud service provided by T&D free of charge. It enables the viewing of uploaded data on your PC or mobile device anytime, anywhere. Direct Wireless Communication with Mobile Devices T&D's new application "T&D Thermo" enables the use of mobile devices for making/changing device settings, downloading recorded data from the TR-71wf/72wf, and viewing graph on the screen. "T&D Thermo" is available for download free of charge USB Connection to a PC USB operation is also possible by connecting the data logger to your computer via the USB Cable. One and a Half Years of Operation with just Two Batteries Battery-powered operation means the device can be placed anywhere without the need for AC power. Depending on the settings, the TR-7wf/nw series can be used continuously for up to 1.5 years before its batteries need to be replaced. Get Temperature and Humidity in a Wider Range with Greater Accuracy The TR-72wf-S and TR-72nw-S comes with a high precision temperature/humidity sensor. Features include a humidity measurement accuracy of ±2.5%, as well as the wide range measurement of temperature from -25 to 70 °C and humidity from 0 to 99%RH. Large Logging Capacity: 8000 Data Sets One data set consists of readings for all channels in that type of unit. If set at a recording interval of 60 minutes, it gives the user one year's worth of measurements. Easy Operation via Front Buttons It is possible to start and stop recording, change recording interval, and make the auto-upload setting by using buttons on the device.
Datasheet
Datasheet Summary
Powered by GS/AI

The TR-72nw-S is a wired high precision temperature and humidity data logger designed for accurate environmental monitoring. It features a measurement range for temperature from -40 to 110 °C with an accuracy of ±0.5 °C and a humidity range of 0 to 55 %RH with an accuracy of ±5 %RH at 25 °C. The device can log up to 8,000 data sets, allowing for extensive data collection over time. It offers a selection of recording intervals ranging from 1 second to 60 minutes, and supports both endless and one-time recording modes. The TR-72nw-S operates on two AA alkaline batteries, providing a battery life of approximately 1.5 years under certain conditions. It is equipped with a USB interface for data transfer and is compatible with various operating systems, including Microsoft Windows. The device is suitable for applications requiring precise temperature and humidity monitoring in various environments.

Datasheet Summary
Powered by GS/AI

The TR-72nw-S is a wired high precision temperature and humidity data logger designed for accurate environmental monitoring. It features a measurement range for temperature from -40 to 110 °C with an accuracy of ±0.5 °C and a humidity range of 0 to 55 %RH with an accuracy of ±5 %RH at 25 °C. The device can log up to 8,000 data sets, allowing for extensive data collection over time. It offers a selection of recording intervals ranging from 1 second to 60 minutes, and supports both endless and one-time recording modes. The TR-72nw-S operates on two AA alkaline batteries, providing a battery life of approximately 1.5 years under certain conditions. It is equipped with a USB interface for data transfer and is compatible with various operating systems, including Microsoft Windows. The device is suitable for applications requiring precise temperature and humidity monitoring in various environments.

Suppliers

Company
Product
Description
Supplier Links
High Precision Temperature and Humidity Data Logger | Wired - TR-72nw-S - Piezo-Metrics
Simi Valley, CA, United States
High Precision Temperature and Humidity Data Logger | Wired
TR-72nw-S
High Precision Temperature and Humidity Data Logger | Wired TR-72nw-S
Temperature: -13 to 158 °F (-25 to 70 °C) Humidity: 0 to 99 %RH High Precision Temperature/Humidity Sensor ( SHA-3151 ) Included Automatic Data Upload via LAN Equipped with a wireless LAN (TR-7wf) and a wired LAN (TR-7nw), the TR-7wf/nw series data loggers can automatically upload recorded data to “T&D WebStorage Service” at the set interval. “T&D WebStorage Service” is a cloud service provided by T&D free of charge. It enables the viewing of uploaded data on your PC or mobile device anytime, anywhere. Direct Wireless Communication with Mobile Devices T&D's new application "T&D Thermo" enables the use of mobile devices for making/changing device settings, downloading recorded data from the TR-71wf/72wf, and viewing graph on the screen. "T&D Thermo" is available for download free of charge USB Connection to a PC USB operation is also possible by connecting the data logger to your computer via the USB Cable. One and a Half Years of Operation with just Two Batteries Battery-powered operation means the device can be placed anywhere without the need for AC power. Depending on the settings, the TR-7wf/nw series can be used continuously for up to 1.5 years before its batteries need to be replaced. Get Temperature and Humidity in a Wider Range with Greater Accuracy The TR-72wf-S and TR-72nw-S comes with a high precision temperature/humidity sensor. Features include a humidity measurement accuracy of ±2.5%, as well as the wide range measurement of temperature from -25 to 70 °C and humidity from 0 to 99%RH. Large Logging Capacity: 8000 Data Sets One data set consists of readings for all channels in that type of unit. If set at a recording interval of 60 minutes, it gives the user one year's worth of measurements. Easy Operation via Front Buttons It is possible to start and stop recording, change recording interval, and make the auto-upload setting by using buttons on the device.

Temperature: -13 to 158 °F (-25 to 70 °C)
Humidity: 0 to 99 %RH
High Precision Temperature/Humidity Sensor ( SHA-3151 ) Included

Automatic Data Upload via LAN
Equipped with a wireless LAN (TR-7wf) and a wired LAN (TR-7nw), the TR-7wf/nw series data loggers can automatically upload recorded data to “T&D WebStorage Service” at the set interval. “T&D WebStorage Service” is a cloud service provided by T&D free of charge. It enables the viewing of uploaded data on your PC or mobile device anytime, anywhere.
Direct Wireless Communication with Mobile Devices
T&D's new application "T&D Thermo" enables the use of mobile devices for making/changing device settings, downloading recorded data from the TR-71wf/72wf, and viewing graph on the screen. "T&D Thermo" is available for download free of charge USB Connection to a PC USB operation is also possible by connecting the data logger to your computer via the USB Cable.
One and a Half Years of Operation with just Two Batteries
Battery-powered operation means the device can be placed anywhere without the need for AC power. Depending on the settings, the TR-7wf/nw series can be used continuously for up to 1.5 years before its batteries need to be replaced.
Get Temperature and Humidity in a Wider Range with Greater Accuracy
The TR-72wf-S and TR-72nw-S comes with a high precision temperature/humidity sensor. Features include a humidity measurement accuracy of ±2.5%, as well as the wide range measurement of temperature from -25 to 70 °C and humidity from 0 to 99%RH.
Large Logging Capacity: 8000 Data Sets
One data set consists of readings for all channels in that type of unit. If set at a recording interval of 60 minutes, it gives the user one year's worth of measurements.
Easy Operation via Front Buttons
It is possible to start and stop recording, change recording interval, and make the auto-upload setting by using buttons on the device.

Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Data Acquisition
Product Number TR-72nw-S
Product Name High Precision Temperature and Humidity Data Logger | Wired
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details