Piezo-Metrics Temperature Logger | PT100, PT1000 , Thermocouple Sensor | Bluetooth TR45

Description
Measurement Channels: Temperature 1ch Thermocouple Type:K, J, T, S or Pt100/Pt1000 (sensor not provided) Measurement Range: TC: -199 to 1700 °C | Pt: -199 to 600 °C Accuracy TC Thermocouple & PT Sensors Type K, J, T: ±0.3 °C + 0.3 % of reading Type S: ± 1 °C + 0.3 % of reading PT Sensor ±0.3 °C + 0.3 % of reading The TR4 series are data loggers equipped with Bluetooth low energy. With a smartphone/tablet and our dedicated apps, logger communication and data management have never been easier. We offer dedicated apps for real-time monitoring of changing data and uploading recorded data to our free cloud service "T&D WebStorage Service".
Datasheet
Description
Measurement Channels: Temperature 1ch Thermocouple Type:K, J, T, S or Pt100/Pt1000 (sensor not provided) Measurement Range: TC: -199 to 1700 °C | Pt: -199 to 600 °C Accuracy TC Thermocouple & PT Sensors Type K, J, T: ±0.3 °C + 0.3 % of reading Type S: ± 1 °C + 0.3 % of reading PT Sensor ±0.3 °C + 0.3 % of reading The TR4 series are data loggers equipped with Bluetooth low energy. With a smartphone/tablet and our dedicated apps, logger communication and data management have never been easier. We offer dedicated apps for real-time monitoring of changing data and uploading recorded data to our free cloud service "T&D WebStorage Service".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Logger | PT100, PT1000 , Thermocouple Sensor | Bluetooth - TR45 - Piezo-Metrics
Simi Valley, CA, United States
Temperature Logger | PT100, PT1000 , Thermocouple Sensor | Bluetooth
TR45
Temperature Logger | PT100, PT1000 , Thermocouple Sensor | Bluetooth TR45
Measurement Channels: Temperature 1ch Thermocouple Type:K, J, T, S or Pt100/Pt1000 (sensor not provided) Measurement Range: TC: -199 to 1700 °C | Pt: -199 to 600 °C Accuracy TC Thermocouple & PT Sensors Type K, J, T: ±0.3 °C + 0.3 % of reading Type S: ± 1 °C + 0.3 % of reading PT Sensor ±0.3 °C + 0.3 % of reading The TR4 series are data loggers equipped with Bluetooth low energy. With a smartphone/tablet and our dedicated apps, logger communication and data management have never been easier. We offer dedicated apps for real-time monitoring of changing data and uploading recorded data to our free cloud service "T&D WebStorage Service".

Measurement Channels: Temperature 1ch
Thermocouple Type:K, J, T, S or Pt100/Pt1000 (sensor not provided)
Measurement Range: TC: -199 to 1700 °C | Pt: -199 to 600 °C

Accuracy TC Thermocouple & PT Sensors
Type K, J, T: ±0.3 °C + 0.3 % of reading
Type S: ± 1 °C + 0.3 % of reading
PT Sensor ±0.3 °C + 0.3 % of reading

The TR4 series are data loggers equipped with Bluetooth low energy. With a smartphone/tablet and our dedicated apps, logger communication and data management have never been easier. We offer dedicated apps for real-time monitoring of changing data and uploading recorded data to our free cloud service "T&D WebStorage Service".

Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Data Acquisition
Product Number TR45
Product Name Temperature Logger | PT100, PT1000 , Thermocouple Sensor | Bluetooth
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

iba Bus Monitors for Field and Drive Buses - ibaBM-ENetIP - iba America LLC
Specs
Form Factor DIN Rail
Host Connection 2 ST connectors each for RX and TX; 2-port TAP, 2x RJ45 socket
Application General Lab & Industrial
View Details
Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
ArmorPoint 2 Point Output Module - 1738-OE2CM12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Data Acquisition Output Module; Input/Output Module
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details