Piezo-Metrics Datasheets for LVDT and RVDT Signal Conditioners
Linear variable differential transformer (LVDT) and rotary variable differential transformer (RVDT) signal conditioners are devices that translate the linear or rotary movement of a ferromagnetic armature into an AC voltage that is proportional to the armature position.
LVDT and RVDT Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| Sensor excitation of 4.5V RMS is provided Selectable excitation frequency between 1 and 5 kHz Selectable sensitivity from 20mV to 10V and fine trim with potentiometer Wide bandwidth (200 Hz)... |