Piezo-Metrics Temperature Logger | Internal Sensor | Bluetooth TR41

Description
Measurement Channels: Temperature 1ch (Internal) Measurement Range: -40 to 80°C Accuracy: ± 0.5°C The TR4 series are data loggers equipped with Bluetooth low energy. With a smartphone/tablet and our dedicated apps, logger communication and data management have never been easier. We offer dedicated apps for real-time monitoring of changing data and uploading recorded data to our free cloud service "T&D WebStorage Service".
Datasheet
Description
Measurement Channels: Temperature 1ch (Internal) Measurement Range: -40 to 80°C Accuracy: ± 0.5°C The TR4 series are data loggers equipped with Bluetooth low energy. With a smartphone/tablet and our dedicated apps, logger communication and data management have never been easier. We offer dedicated apps for real-time monitoring of changing data and uploading recorded data to our free cloud service "T&D WebStorage Service".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Logger | Internal Sensor | Bluetooth - TR41 - Piezo-Metrics
Simi Valley, CA, United States
Temperature Logger | Internal Sensor | Bluetooth
TR41
Temperature Logger | Internal Sensor | Bluetooth TR41
Measurement Channels: Temperature 1ch (Internal) Measurement Range: -40 to 80°C Accuracy: ± 0.5°C The TR4 series are data loggers equipped with Bluetooth low energy. With a smartphone/tablet and our dedicated apps, logger communication and data management have never been easier. We offer dedicated apps for real-time monitoring of changing data and uploading recorded data to our free cloud service "T&D WebStorage Service".

Measurement Channels: Temperature 1ch (Internal)
Measurement Range: -40 to 80°C
Accuracy: ± 0.5°C

The TR4 series are data loggers equipped with Bluetooth low energy. With a smartphone/tablet and our dedicated apps, logger communication and data management have never been easier. We offer dedicated apps for real-time monitoring of changing data and uploading recorded data to our free cloud service "T&D WebStorage Service".

Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Data Acquisition
Product Number TR41
Product Name Temperature Logger | Internal Sensor | Bluetooth
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Data Acquisition (DAQ) - 2084-PCI-1720U-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
View Details
G-Logger™ Data Acquistion System - SDI 3340 - Silicon Designs, Inc.
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Stand-alone
Host Connection USB; 25 Pin Female D-Sub
View Details