Piezo-Metrics Tinytag Plus Re-Ed, Count Data Logger with Input Lead TGPR-1201

Description
The TGPR-1201 is a count input data logger that is supplied in a robust, waterproof case. It records the number of pulses seen during each logging interval, which is user-adjustable from once per second to once every 10 days. Typical applications include flow rate and utility meters monitoring and object/people counting. This unit is supplied with an input lead (CAB-3246). Alternatively you can buy our 2-pin connector plug (ACS-9700) to connect to your own probe/sensor.
Datasheet
Description
The TGPR-1201 is a count input data logger that is supplied in a robust, waterproof case. It records the number of pulses seen during each logging interval, which is user-adjustable from once per second to once every 10 days. Typical applications include flow rate and utility meters monitoring and object/people counting. This unit is supplied with an input lead (CAB-3246). Alternatively you can buy our 2-pin connector plug (ACS-9700) to connect to your own probe/sensor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tinytag Plus Re-Ed, Count Data Logger with Input Lead - TGPR-1201 - Piezo-Metrics
Simi Valley, CA, United States
Tinytag Plus Re-Ed, Count Data Logger with Input Lead
TGPR-1201
Tinytag Plus Re-Ed, Count Data Logger with Input Lead TGPR-1201
The TGPR-1201 is a count input data logger that is supplied in a robust, waterproof case. It records the number of pulses seen during each logging interval, which is user-adjustable from once per second to once every 10 days. Typical applications include flow rate and utility meters monitoring and object/people counting. This unit is supplied with an input lead (CAB-3246). Alternatively you can buy our 2-pin connector plug (ACS-9700) to connect to your own probe/sensor.

The TGPR-1201 is a count input data logger that is supplied in a robust, waterproof case. It records the number of pulses seen during each logging interval, which is user-adjustable from once per second to once every 10 days. Typical applications include flow rate and utility meters monitoring and object/people counting.

This unit is supplied with an input lead (CAB-3246). Alternatively you can buy our 2-pin connector plug (ACS-9700) to connect to your own probe/sensor.

Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Data Acquisition
Product Number TGPR-1201
Product Name Tinytag Plus Re-Ed, Count Data Logger with Input Lead
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

16 x digital in Ex e - profibus-interface-16-x-digital-in-ex-e - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -40 to 60 F (-40 to 16 C)
View Details
EL2634 | EtherCAT Terminal, 4-channel relay output, 250 V AC, 30 V DC, 4 A -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details