Piezo-Metrics Datasheets for Strain Gauges
Strain gauges are measuring elements that convert force, pressure, tension, etc., into an electrical signal.
Strain Gauges: Learn more
| Product Name | Notes |
|---|---|
| Piezo-Metrics MST bondable terminals / Solder tabs. Available in 5 different configurations and sizes from MST035 to MST125. MST solder tabs are available in strips or box counts. | |
| Piezo-Metrics offers our SS semiconductor strain gages (5) different pre-mounted SSGH Half-bridge configurations for use in a wide range of applications. These devices utilize our SS semiconductor strain gages in... | |
| Piezo-Metrics offers our SS semiconductor strain gages in a pre-mounted SSGF Full-bridge configuration for use in a wide range of applications. These devices use our SS semiconductor strain gages, giving... | |
| Piezo-Metrics semiconductor Bar & U strain gages are available pre-mounted, or "Backed", on a flexible insulated circuit substrate. Our SS semiconductor strain gages have been found to have 50 to... | |
| Piezo-Metrics SS-Bar semiconductor strain gages are made from "P" doped bulk silicon. This is a two terminal resistive device. The silicon is micro machined to shape, thus eliminating molecular dislocation... | |
| Piezo-Metrics SS-U semiconductor strain gages are made from "P" doped bulk silicon. This is a two terminal resistive device. The silicon is micro machined to shape, thus eliminating molecular dislocation... | |
| Piezo-Metrics' semiconductor strain gage half-bridge rosettes use the same surface preparation techniques, bonding procedures and electrical connection methods as those used for metal foil strain gage rosettes with the added... | |
| The Piezo-Metrics SC line of semiconductor strain gages are fabricated using our newest technological process for our "P" doped bulk silicon. By design, this process produces Precision_Matched™ SC Bar strain... | |
| The Piezo-Metrics SC line of semiconductor strain gages are fabricated using our newest technological process for our "P" doped bulk silicon. By design, this process produces Precision_Matched™ SC U strain... |