Piezo-Metrics Infrared Handheld Data Collector TR-57DCi

Description
The TR-57DCi is a Data Collector designed to collect recorded data from data loggers (T&D Thermo Recorders and Voltage Recorders). It can be used to gather and check recorded data on the spot without having to manually gather the data loggers. Recording settings such as “ Recording Interval” and “Recording Start” can also be made directly from the TR-57DCi into the logger. Compatible devices for use with the TR-57DCi include TR-5i Series (Infrared Communication Type) TR-5S/5 Series RTR-500/5 Series TR-7Ui/7U/7S Series VR-71 Data Loggers The TR-5i Series includes easy-to-use waterproof compact durable loggers for measuring temperature, voltage, 4-20mA, and pulse count and their low energy consumption design means longer battery life. Collecting data is made easy with an IR enabled handheld collector for on site use or a portable USB connectable port for use with a PC.
Description
The TR-57DCi is a Data Collector designed to collect recorded data from data loggers (T&D Thermo Recorders and Voltage Recorders). It can be used to gather and check recorded data on the spot without having to manually gather the data loggers. Recording settings such as “ Recording Interval” and “Recording Start” can also be made directly from the TR-57DCi into the logger. Compatible devices for use with the TR-57DCi include TR-5i Series (Infrared Communication Type) TR-5S/5 Series RTR-500/5 Series TR-7Ui/7U/7S Series VR-71 Data Loggers The TR-5i Series includes easy-to-use waterproof compact durable loggers for measuring temperature, voltage, 4-20mA, and pulse count and their low energy consumption design means longer battery life. Collecting data is made easy with an IR enabled handheld collector for on site use or a portable USB connectable port for use with a PC.

Suppliers

Company
Product
Description
Supplier Links
Infrared Handheld Data Collector - TR-57DCi - Piezo-Metrics
Simi Valley, CA, United States
Infrared Handheld Data Collector
TR-57DCi
Infrared Handheld Data Collector TR-57DCi
The TR-57DCi is a Data Collector designed to collect recorded data from data loggers (T&D Thermo Recorders and Voltage Recorders). It can be used to gather and check recorded data on the spot without having to manually gather the data loggers. Recording settings such as “ Recording Interval” and “Recording Start” can also be made directly from the TR-57DCi into the logger. Compatible devices for use with the TR-57DCi include TR-5i Series (Infrared Communication Type) TR-5S/5 Series RTR-500/5 Series TR-7Ui/7U/7S Series VR-71 Data Loggers The TR-5i Series includes easy-to-use waterproof compact durable loggers for measuring temperature, voltage, 4-20mA, and pulse count and their low energy consumption design means longer battery life. Collecting data is made easy with an IR enabled handheld collector for on site use or a portable USB connectable port for use with a PC.

The TR-57DCi is a Data Collector designed to collect recorded data from data loggers (T&D Thermo Recorders and Voltage Recorders).
It can be used to gather and check recorded data on the spot without having to manually gather the data loggers. Recording settings such as “ Recording Interval” and “Recording Start” can also be made directly from the TR-57DCi into the logger.

Compatible devices for use with the TR-57DCi include
TR-5i Series (Infrared Communication Type)
TR-5S/5 Series
RTR-500/5 Series
TR-7Ui/7U/7S Series
VR-71 Data Loggers

The TR-5i Series includes easy-to-use waterproof compact durable loggers for measuring temperature, voltage, 4-20mA, and pulse count and their low energy consumption design means longer battery life.
Collecting data is made easy with an IR enabled handheld collector for on site use or a portable USB connectable port for use with a PC.

Supplier's Site

Technical Specifications

  Piezo-Metrics
Product Category Data Acquisition
Product Number TR-57DCi
Product Name Infrared Handheld Data Collector
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 1875015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; USB
Agency Approval RoHS Compliant
View Details
G-Logger™ Data Acquistion System - SDI 3340 - Silicon Designs, Inc.
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Stand-alone
Host Connection USB; 25 Pin Female D-Sub
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Humidity / Temperature Data Logger Set - PCE-HT110-5 - PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details