Measurement Range: Temperature: -13 to 158°F (-25 to 70°C)
Measurement Range: Humidity: 0 to 99 %RH
Attached Sensor: High Precision Temperature / Humidity Sensor (SHB-3101)Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service.
The RTR-507S is a compact, waterproof and dust-proof data logger that displays, measures and records humidity and temperature. The temperature and humidity sensor is attached to a 39.37 inch cable (1.0 meter) which allows the end-user to place the sensors in hard to reach areas.
Application Examples:
| Piezo-Metrics | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | RTR-507S |
| Product Name | High Precision Humidity and Temperature Datalogger |
| Data Acquisition | Datalogger |