Piezo-Metrics Thermocouple Temperature Logger | Wired LAN TR-75nw

Description
Temperature: -326 to 3,200 °F (-199 to 1,760 °C) Temperature Thermocouple Sensors ( K,J,T,E,S,R ) Not Included Automatic Data Upload via LAN Equipped with a wireless LAN (TR-7wf) and a wired LAN (TR-7nw), the TR-7wf/nw series data loggers can automatically upload recorded data to “T&D WebStorage Service” at the set interval. “T&D WebStorage Service” is a cloud service provided by T&D free of charge. It enables the viewing of uploaded data on your PC or mobile device anytime, anywhere. Direct Wireless Communication with Mobile Devices T&D's new application "T&D Thermo" enables the use of mobile devices for making/changing device settings, downloading recorded data from the TR-71wf/72wf, and viewing graph on the screen. "T&D Thermo" is available for download free of charge USB Connection to a PC USB operation is also possible by connecting the data logger to your computer via the USB Cable. One and a Half Years of Operation with just Two Batteries Battery-powered operation means the device can be placed anywhere without the need for AC power. Depending on the settings, the TR-7wf/nw series can be used continuously for up to 1.5 years before its batteries need to be replaced. Get Temperature and Humidity in a Wider Range with Greater Accuracy The TR-72wf-S and TR-72nw-S comes with a high precision temperature/humidity sensor. Features include a humidity measurement accuracy of ±2.5%, as well as the wide range measurement of temperature from -25 to 70 °C and humidity from 0 to 99%RH. Large Logging Capacity: 8000 Data Sets One data set consists of readings for all channels in that type of unit. If set at a recording interval of 60 minutes, it gives the user one year's worth of measurements. Easy Operation via Front Buttons It is possible to start and stop recording, change recording interval, and make the auto-upload setting by using buttons on the device.
Description
Temperature: -326 to 3,200 °F (-199 to 1,760 °C) Temperature Thermocouple Sensors ( K,J,T,E,S,R ) Not Included Automatic Data Upload via LAN Equipped with a wireless LAN (TR-7wf) and a wired LAN (TR-7nw), the TR-7wf/nw series data loggers can automatically upload recorded data to “T&D WebStorage Service” at the set interval. “T&D WebStorage Service” is a cloud service provided by T&D free of charge. It enables the viewing of uploaded data on your PC or mobile device anytime, anywhere. Direct Wireless Communication with Mobile Devices T&D's new application "T&D Thermo" enables the use of mobile devices for making/changing device settings, downloading recorded data from the TR-71wf/72wf, and viewing graph on the screen. "T&D Thermo" is available for download free of charge USB Connection to a PC USB operation is also possible by connecting the data logger to your computer via the USB Cable. One and a Half Years of Operation with just Two Batteries Battery-powered operation means the device can be placed anywhere without the need for AC power. Depending on the settings, the TR-7wf/nw series can be used continuously for up to 1.5 years before its batteries need to be replaced. Get Temperature and Humidity in a Wider Range with Greater Accuracy The TR-72wf-S and TR-72nw-S comes with a high precision temperature/humidity sensor. Features include a humidity measurement accuracy of ±2.5%, as well as the wide range measurement of temperature from -25 to 70 °C and humidity from 0 to 99%RH. Large Logging Capacity: 8000 Data Sets One data set consists of readings for all channels in that type of unit. If set at a recording interval of 60 minutes, it gives the user one year's worth of measurements. Easy Operation via Front Buttons It is possible to start and stop recording, change recording interval, and make the auto-upload setting by using buttons on the device.

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Temperature Logger | Wired LAN - TR-75nw - Piezo-Metrics
Simi Valley, CA, United States
Thermocouple Temperature Logger | Wired LAN
TR-75nw
Thermocouple Temperature Logger | Wired LAN TR-75nw
Temperature: -326 to 3,200 °F (-199 to 1,760 °C) Temperature Thermocouple Sensors ( K,J,T,E,S,R ) Not Included Automatic Data Upload via LAN Equipped with a wireless LAN (TR-7wf) and a wired LAN (TR-7nw), the TR-7wf/nw series data loggers can automatically upload recorded data to “T&D WebStorage Service” at the set interval. “T&D WebStorage Service” is a cloud service provided by T&D free of charge. It enables the viewing of uploaded data on your PC or mobile device anytime, anywhere. Direct Wireless Communication with Mobile Devices T&D's new application "T&D Thermo" enables the use of mobile devices for making/changing device settings, downloading recorded data from the TR-71wf/72wf, and viewing graph on the screen. "T&D Thermo" is available for download free of charge USB Connection to a PC USB operation is also possible by connecting the data logger to your computer via the USB Cable. One and a Half Years of Operation with just Two Batteries Battery-powered operation means the device can be placed anywhere without the need for AC power. Depending on the settings, the TR-7wf/nw series can be used continuously for up to 1.5 years before its batteries need to be replaced. Get Temperature and Humidity in a Wider Range with Greater Accuracy The TR-72wf-S and TR-72nw-S comes with a high precision temperature/humidity sensor. Features include a humidity measurement accuracy of ±2.5%, as well as the wide range measurement of temperature from -25 to 70 °C and humidity from 0 to 99%RH. Large Logging Capacity: 8000 Data Sets One data set consists of readings for all channels in that type of unit. If set at a recording interval of 60 minutes, it gives the user one year's worth of measurements. Easy Operation via Front Buttons It is possible to start and stop recording, change recording interval, and make the auto-upload setting by using buttons on the device.

Temperature: -326 to 3,200 °F (-199 to 1,760 °C)
Temperature Thermocouple Sensors ( K,J,T,E,S,R ) Not Included

Automatic Data Upload via LAN
Equipped with a wireless LAN (TR-7wf) and a wired LAN (TR-7nw), the TR-7wf/nw series data loggers can automatically upload recorded data to “T&D WebStorage Service” at the set interval. “T&D WebStorage Service” is a cloud service provided by T&D free of charge. It enables the viewing of uploaded data on your PC or mobile device anytime, anywhere.
Direct Wireless Communication with Mobile Devices
T&D's new application "T&D Thermo" enables the use of mobile devices for making/changing device settings, downloading recorded data from the TR-71wf/72wf, and viewing graph on the screen. "T&D Thermo" is available for download free of charge USB Connection to a PC USB operation is also possible by connecting the data logger to your computer via the USB Cable.
One and a Half Years of Operation with just Two Batteries
Battery-powered operation means the device can be placed anywhere without the need for AC power. Depending on the settings, the TR-7wf/nw series can be used continuously for up to 1.5 years before its batteries need to be replaced.
Get Temperature and Humidity in a Wider Range with Greater Accuracy
The TR-72wf-S and TR-72nw-S comes with a high precision temperature/humidity sensor. Features include a humidity measurement accuracy of ±2.5%, as well as the wide range measurement of temperature from -25 to 70 °C and humidity from 0 to 99%RH.
Large Logging Capacity: 8000 Data Sets
One data set consists of readings for all channels in that type of unit. If set at a recording interval of 60 minutes, it gives the user one year's worth of measurements.
Easy Operation via Front Buttons
It is possible to start and stop recording, change recording interval, and make the auto-upload setting by using buttons on the device.

Supplier's Site

Technical Specifications

  Piezo-Metrics
Product Category Data Acquisition
Product Number TR-75nw
Product Name Thermocouple Temperature Logger | Wired LAN
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

 - Analog Output Boards for Laureate™ Meters, Counters & Timers - Laurel Electronics LLC
Specs
Data Acquisition Output Module
View Details
EL1409 | EtherCAT Terminal, 16-channel digital input, 24 V DC, 3 ms -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Digmatic Input Module - DIM - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Data Acquisition Input Module
Form Factor Stand-alone
User Interface None
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details