Measurement Range: Temperature: 32 to 131°F (0 to 55°C)
Measurement Range: Humidity: 10 to 95 %RH
Attached Sensor: Temperature / Humidity Sensor (TR-3310)
Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service.
The RTR-503 is a durable compact waterproof and dust-proof data logger that displays, measures and records humidity and temperature. The temperature and humidity sensor is attached to a 39.37 inch cable (1.0 meter) which allows the end-user to place the sensors in hard to reach areas.
Application Examples:
| Piezo-Metrics | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | RTR-503 |
| Product Name | Humidity w/Temperature | Wireless | External Sensors |
| Data Acquisition | Datalogger |