Piezo-Metrics Datasheets for Pressure Sensors

Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more

Product Name Notes
Piezo-Metrics Model MP40 is a flush mountable, miniature, low cost, general use pressure transducer. These transducers are made of corrosive resistant titanium (6AL4V) and utilize high reliability semiconductor strain gages...
Piezo-Metrics Model MP50 is a 10-32UNF threaded mountable, miniature, low cost, general use pressure transducers. These transducers are made of corrosive resistant titanium (6AL4V) and utilize high reliability semiconductor strain...
Piezo-Metrics Model MP56 is a 1/8" or 1/4" NPT threaded mountable, miniature, low cost, general use pressure transducer. These transducers are made of corrosive resistant titanium (6AL4V) and utilize high...
Piezo-Metrics Model MPT40 is a flush mountable, miniature, low cost, general use dual pressure & temperature transducer. These transducers are made of corrosive resistant titanium (6AL4V) and utilize high reliability...
Piezo-Metrics Model MPT50 is a 10-32UNF threaded mountable, miniature, low cost, general use dual pressure & temperature transducer. These transducers are made of corrosive resistant titanium (6AL4V) and utilize high...