Piezo-Metrics Tinytag Plus Re-Ed, Cased Current Input Data Logger TGPR-0804

Description
The TGPR-0804 is a current input data logger supplied in a robust, waterproof case. It monitors current between 0 to 20mA sensors to make specialist data loggers for a wide range of applications. Typical applications include pressure and flow rate monitoring. This unit is supplied with an input lead (CAB-3246). Alternatively you can buy our 2-pin connector plug (ACS-9700) to connect to your own probe/sensor.
Description
The TGPR-0804 is a current input data logger supplied in a robust, waterproof case. It monitors current between 0 to 20mA sensors to make specialist data loggers for a wide range of applications. Typical applications include pressure and flow rate monitoring. This unit is supplied with an input lead (CAB-3246). Alternatively you can buy our 2-pin connector plug (ACS-9700) to connect to your own probe/sensor.
Datasheet
Datasheet Summary
Powered by GS/AI

The Tinytag Plus Re-Ed Current Input Data Logger (TGPR-0804) is designed for monitoring current inputs from 0 to 20mA sensors, making it suitable for applications such as pressure and flow rate monitoring. It features a robust, waterproof case with an IP68 rating, ensuring durability in various environments. The device has a memory capacity of 64,000 readings and allows for user-programmable logging intervals ranging from 1 second to 10 days. Additional functionalities include two user-programmable alarms, delayed start options, and multiple stop options. The logger operates within a temperature range of -40¬8C to +85¬8C and is powered by a user-replaceable lithium battery, which has a replacement interval of every two years. The unit can be configured using the supplied Re-Educator software to display data in appropriate engineering units. It is compatible with the CAB-3246 input lead or the ACS-9700 2-pin plug for sensor connections.

Datasheet Summary
Powered by GS/AI

The Tinytag Plus Re-Ed Current Input Data Logger (TGPR-0804) is designed for monitoring current inputs from 0 to 20mA sensors, making it suitable for applications such as pressure and flow rate monitoring. It features a robust, waterproof case with an IP68 rating, ensuring durability in various environments. The device has a memory capacity of 64,000 readings and allows for user-programmable logging intervals ranging from 1 second to 10 days. Additional functionalities include two user-programmable alarms, delayed start options, and multiple stop options. The logger operates within a temperature range of -40¬8C to +85¬8C and is powered by a user-replaceable lithium battery, which has a replacement interval of every two years. The unit can be configured using the supplied Re-Educator software to display data in appropriate engineering units. It is compatible with the CAB-3246 input lead or the ACS-9700 2-pin plug for sensor connections.

Suppliers

Company
Product
Description
Supplier Links
Tinytag Plus Re-Ed, Cased Current Input Data Logger - TGPR-0804 - Piezo-Metrics
Simi Valley, CA, United States
Tinytag Plus Re-Ed, Cased Current Input Data Logger
TGPR-0804
Tinytag Plus Re-Ed, Cased Current Input Data Logger TGPR-0804
The TGPR-0804 is a current input data logger supplied in a robust, waterproof case. It monitors current between 0 to 20mA sensors to make specialist data loggers for a wide range of applications. Typical applications include pressure and flow rate monitoring. This unit is supplied with an input lead (CAB-3246). Alternatively you can buy our 2-pin connector plug (ACS-9700) to connect to your own probe/sensor.

The TGPR-0804 is a current input data logger supplied in a robust, waterproof case. It monitors current between 0 to 20mA sensors to make specialist data loggers for a wide range of applications. Typical applications include pressure and flow rate monitoring.

This unit is supplied with an input lead (CAB-3246). Alternatively you can buy our 2-pin connector plug (ACS-9700) to connect to your own probe/sensor.

Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Data Acquisition
Product Number TGPR-0804
Product Name Tinytag Plus Re-Ed, Cased Current Input Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

M Series Input Modules - M-IDC5 - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 3.3-32 VDC
View Details
2 suppliers
8AI IoT Modbus/SNMP/MQTT 2Ports Ethernet Remote I/O - ADAM-6217-B - Advantech
Specs
Data Acquisition Input/Output Module
Sampling Frequency 0.0100 kHz
Resolution 16 bits
View Details
2 suppliers