Piezo-Metrics Food Core Temperature Data Logger | Wireless RTR-601

Description
Measurement Channels: Temperature 1ch Measurement Units: °C, °F Measurement Range: -60 to 250 °C Measurement Accuracy: ±0.5 °C [ -10 to 150 °C ] ±1.0 °C [ -60 to -10°C / 150 to 250 °C ] The RTR-601 is a food core temperature data logger that is effective for HACCP-compliant temperature management for food safety. The water and oil proof design makes it ideal for use in food-processing environments. The device records temperature, measurement time, user, item, and upper/lower limit judgement result. It is possible to automatically collect and send recorded data to a designated e-mail address or an FTP server over wireless and LAN network. Models: RTR-601-110: Short Fixed 5.31 inch (135mm) Probe RTR-601-130: Long Fixed 12.20 inch (310mm) Probe RTR-601-E10: Short Fixed 5.31 inch (135mm) Probe on a 35.43 inch (900mm) Cable RTR-601-E30: Long Fixed 12.20 inch (310mm) Probe on a 35.43 inch (900mm) Cable
Datasheet
Description
Measurement Channels: Temperature 1ch Measurement Units: °C, °F Measurement Range: -60 to 250 °C Measurement Accuracy: ±0.5 °C [ -10 to 150 °C ] ±1.0 °C [ -60 to -10°C / 150 to 250 °C ] The RTR-601 is a food core temperature data logger that is effective for HACCP-compliant temperature management for food safety. The water and oil proof design makes it ideal for use in food-processing environments. The device records temperature, measurement time, user, item, and upper/lower limit judgement result. It is possible to automatically collect and send recorded data to a designated e-mail address or an FTP server over wireless and LAN network. Models: RTR-601-110: Short Fixed 5.31 inch (135mm) Probe RTR-601-130: Long Fixed 12.20 inch (310mm) Probe RTR-601-E10: Short Fixed 5.31 inch (135mm) Probe on a 35.43 inch (900mm) Cable RTR-601-E30: Long Fixed 12.20 inch (310mm) Probe on a 35.43 inch (900mm) Cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Food Core Temperature Data Logger | Wireless - RTR-601 - Piezo-Metrics
Simi Valley, CA, United States
Food Core Temperature Data Logger | Wireless
RTR-601
Food Core Temperature Data Logger | Wireless RTR-601
Measurement Channels: Temperature 1ch Measurement Units: °C, °F Measurement Range: -60 to 250 °C Measurement Accuracy: ±0.5 °C [ -10 to 150 °C ] ±1.0 °C [ -60 to -10°C / 150 to 250 °C ] The RTR-601 is a food core temperature data logger that is effective for HACCP-compliant temperature management for food safety. The water and oil proof design makes it ideal for use in food-processing environments. The device records temperature, measurement time, user, item, and upper/lower limit judgement result. It is possible to automatically collect and send recorded data to a designated e-mail address or an FTP server over wireless and LAN network. Models: RTR-601-110: Short Fixed 5.31 inch (135mm) Probe RTR-601-130: Long Fixed 12.20 inch (310mm) Probe RTR-601-E10: Short Fixed 5.31 inch (135mm) Probe on a 35.43 inch (900mm) Cable RTR-601-E30: Long Fixed 12.20 inch (310mm) Probe on a 35.43 inch (900mm) Cable

Measurement Channels: Temperature 1ch
Measurement Units: °C, °F
Measurement Range: -60 to 250 °C
Measurement Accuracy: ±0.5 °C [ -10 to 150 °C ] ±1.0 °C [ -60 to -10°C / 150 to 250 °C ]

The RTR-601 is a food core temperature data logger that is effective for HACCP-compliant temperature management for food safety.

The water and oil proof design makes it ideal for use in food-processing environments. The device records temperature, measurement time, user, item, and upper/lower limit judgement result.

It is possible to automatically collect and send recorded data to a designated e-mail address or an FTP server over wireless and LAN network.

Models:
RTR-601-110: Short Fixed 5.31 inch (135mm) Probe
RTR-601-130: Long Fixed 12.20 inch (310mm) Probe
RTR-601-E10: Short Fixed 5.31 inch (135mm) Probe on a 35.43 inch (900mm) Cable
RTR-601-E30: Long Fixed 12.20 inch (310mm) Probe on a 35.43 inch (900mm) Cable

Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Data Acquisition
Product Number RTR-601
Product Name Food Core Temperature Data Logger | Wireless
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

GMS Series 17.5mm Output Modules - 84130108 - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
EK1101-0008 | EtherCAT Coupler with ID switch and M8 connection -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Digital I/O Module - CECX-D-8E8A-NP-2 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
8DI 2.4G WiFi IoT Wireless I/O with 1RS-485 - WISE-4051-B - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail, Wall, Stack
DC Voltage 10~30 VDC
View Details
2 suppliers