Piezo-Metrics Illuminance / UV Intensity / Temperature / Humidity Logger, Wireless RTR-574

Description
Measurement Range: Illuminance: 0 to 130,000 lx UV Intensity: 0 to 30 mW/cm2 Temperature: 0 to 55°C Humidity: 10 to 95 %RH Display Range of Cumulative Measurement Illuminance: 0 lxh to 90 Mlxh UV Intensity: 0 mW to 62 W/cm2h Attached Sensor: Illuminance UV Sensor ISA-3151 Temperature / Humidity Sensor THA-3151 Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service.
Datasheet
Description
Measurement Range: Illuminance: 0 to 130,000 lx UV Intensity: 0 to 30 mW/cm2 Temperature: 0 to 55°C Humidity: 10 to 95 %RH Display Range of Cumulative Measurement Illuminance: 0 lxh to 90 Mlxh UV Intensity: 0 mW to 62 W/cm2h Attached Sensor: Illuminance UV Sensor ISA-3151 Temperature / Humidity Sensor THA-3151 Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminance / UV Intensity / Temperature / Humidity Logger, Wireless - RTR-574 - Piezo-Metrics
Simi Valley, CA, United States
Illuminance / UV Intensity / Temperature / Humidity Logger, Wireless
RTR-574
Illuminance / UV Intensity / Temperature / Humidity Logger, Wireless RTR-574
Measurement Range: Illuminance: 0 to 130,000 lx UV Intensity: 0 to 30 mW/cm2 Temperature: 0 to 55°C Humidity: 10 to 95 %RH Display Range of Cumulative Measurement Illuminance: 0 lxh to 90 Mlxh UV Intensity: 0 mW to 62 W/cm2h Attached Sensor: Illuminance UV Sensor ISA-3151 Temperature / Humidity Sensor THA-3151 Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service.

Measurement Range: Illuminance: 0 to 130,000 lx
UV Intensity: 0 to 30 mW/cm2
Temperature: 0 to 55°C
Humidity: 10 to 95 %RH

Display Range of Cumulative Measurement
Illuminance: 0 lxh to 90 Mlxh
UV Intensity: 0 mW to 62 W/cm2h
Attached Sensor: Illuminance UV Sensor ISA-3151
Temperature / Humidity Sensor THA-3151

Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service.

Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Data Acquisition
Product Number RTR-574
Product Name Illuminance / UV Intensity / Temperature / Humidity Logger, Wireless
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

 - Analog Output Boards for Laureate™ Meters, Counters & Timers - Laurel Electronics LLC
Specs
Data Acquisition Output Module
View Details
Isolated AC Voltage Input Module - ADAM-3112-AE - Advantech
Specs
Data Acquisition Input Module
Outputs Analog Voltage Output
Accuracy 0.1000 % FS
View Details
3 suppliers
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
 - LXI Standard for Ethernet Testing Instruments & DAQ Systems, EX1400 Family - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Host Connection Ethernet
Analog Channels 16 #
View Details