Piezo-Metrics Voltage Logger | Wireless RTR-505-V

Description
Measurement Range: 0 to 22 V Attached Module: Input Module (VIM-3010) Measurement Resolution: Minimum of 0.1 mV Preheat Function Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service.
Datasheet
Description
Measurement Range: 0 to 22 V Attached Module: Input Module (VIM-3010) Measurement Resolution: Minimum of 0.1 mV Preheat Function Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Logger | Wireless - RTR-505-V - Piezo-Metrics
Simi Valley, CA, United States
Voltage Logger | Wireless
RTR-505-V
Voltage Logger | Wireless RTR-505-V
Measurement Range: 0 to 22 V Attached Module: Input Module (VIM-3010) Measurement Resolution: Minimum of 0.1 mV Preheat Function Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service.

Measurement Range: 0 to 22 V
Attached Module: Input Module (VIM-3010)
Measurement Resolution: Minimum of 0.1 mV
Preheat Function

Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service.

Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Data Acquisition
Product Number RTR-505-V
Product Name Voltage Logger | Wireless
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Humidity / Temperature Data Logger Set - PCE-HT71N-5 - PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
Data Acquisition - Analog Front End (AFE) - TLC976CDGG - Lingto Electronic Limited
Specs
Digital I/O Channels 1 #
Resolution 10 bits
View Details
Input Module - 240 Series - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Host Connection USB
View Details
Resistive coupling element - resistive-coupling-element-1 - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -40 to 60 F (-40 to 16 C)
View Details