Piezo-Metrics Internal Sensor Temperature Logger TR-51i

Description
Measurement Range: -40 to 80 °C (-40 to 176°F) Water Resistance: IP67 (Immersion Proof) Temperature Sensor: Thermistor The TR-5i Series includes easy-to-use waterproof compact durable loggers for measuring temperature, voltage, 4-20mA, and pulse count and their low energy consumption design means longer battery life. Collecting data is made easy with an IR enabled handheld collector for on site use or a portable USB connectable port for use with a PC.
Description
Measurement Range: -40 to 80 °C (-40 to 176°F) Water Resistance: IP67 (Immersion Proof) Temperature Sensor: Thermistor The TR-5i Series includes easy-to-use waterproof compact durable loggers for measuring temperature, voltage, 4-20mA, and pulse count and their low energy consumption design means longer battery life. Collecting data is made easy with an IR enabled handheld collector for on site use or a portable USB connectable port for use with a PC.

Suppliers

Company
Product
Description
Supplier Links
Internal Sensor Temperature Logger - TR-51i - Piezo-Metrics
Simi Valley, CA, United States
Internal Sensor Temperature Logger
TR-51i
Internal Sensor Temperature Logger TR-51i
Measurement Range: -40 to 80 °C (-40 to 176°F) Water Resistance: IP67 (Immersion Proof) Temperature Sensor: Thermistor The TR-5i Series includes easy-to-use waterproof compact durable loggers for measuring temperature, voltage, 4-20mA, and pulse count and their low energy consumption design means longer battery life. Collecting data is made easy with an IR enabled handheld collector for on site use or a portable USB connectable port for use with a PC.

Measurement Range: -40 to 80 °C (-40 to 176°F)
Water Resistance: IP67 (Immersion Proof)
Temperature Sensor: Thermistor

The TR-5i Series includes easy-to-use waterproof compact durable loggers for measuring temperature, voltage, 4-20mA, and pulse count and their low energy consumption design means longer battery life.
Collecting data is made easy with an IR enabled handheld collector for on site use or a portable USB connectable port for use with a PC.

Supplier's Site

Technical Specifications

  Piezo-Metrics
Product Category Data Acquisition
Product Number TR-51i
Product Name Internal Sensor Temperature Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog Front End (AFE) - AFE2124E - Lingto Electronic Limited
Specs
Digital I/O Channels 1 #
Resolution 14 bits
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
 - Analog Output Boards for Laureate™ Meters, Counters & Timers - Laurel Electronics LLC
Specs
Data Acquisition Output Module
View Details