Piezo-Metrics Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| Micron Meters is one of the largest suppliers of High Quality 32, 34 and 36 AWG Miniature Wire and Cable. We maintain high inventory levels on the most commonly used... | |
| Miniature 32 AWG TFA cable is a robust dynamic cable with excellent resistance to chemicals, weathering and flammability. TFA cable has a service temperature range of -196 to +200º C.,... | |
| Miniature 32 AWG TPU Multi-Pair Cable is a robust multiple conductor shielded cable that offers excellent dynamic bending and weathering resistance. Available in conductor pairs of 01-18 pairs per cable. | |
| Miniature 34 AWG TFA cable is a robust dynamic cable with excellent resistance to chemicals, weathering and flammability. TFA cable has a service temperature range of -196 to +200º C.,... | |
| Miniature 34 AWG TPU Multi-Pair Cable is a robust multiple conductor shielded cable that offers excellent dynamic bending and weathering resistance. Available in conductor pairs of 01-18 pairs per cable. | |
| Miniature 36 AWG TFA cable is a robust dynamic cable with excellent resistance to chemicals, weathering and flammability. TFA cable has a service temperature range of -196 to +200º C.,... | |
| Miniature 36 AWG TPU Multi-Pair Cable is a robust multiple conductor shielded cable that offers excellent dynamic bending and weathering resistance. Available in conductor pairs of 01-18 pairs per cable. | |
| Miniature TAU Cable is a dynamic cable which maintains a bending radius equal to 15x it's outer diameter. Using Silver as the conductor it offers excellent conductivity and unlike copper... | |
| Miniature TFAx2 Multi-pair cable is a robust dynamic cable with excellent resistance to chemicals, weathering and flammability. TFA cable has a service temperature range of -196 to +200º C., 100,000... | |
| Miniature TPU Cable is an excellent solution for applications where the cable will be performing repetitive task. TPU Cable has an approximate bending radius of 15x its outer diameter and... | |
| TES is a dynamic shielded miniature cable commonly used in the automotive and aeronautical industries or any other cabling applications requiring high temperature and oil resistant. | |
| TES is a dynamic shielded miniature cable commonly used in the automotive and aeronautical industries or any other cabling applications requiring resistance to high temperatures and oil. | |
| TESx2 is a dynamic multi-paired shielded miniature cable commonly used in the automotive and aeronautical industries or any other cabling applications requiring high temperature and oil resistant. | |
| Ultra Lightweight, Durable and Low-Cost are just a few of the reasons that this is one of our Top Selling Miniature Twisted Wire Products. Applications include: Strain Gage leads Load... |