Piezo-Metrics Datasheets for NEMA and IP Enclosures

NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more

Product Name Notes
For the protection of multi-load cell installations such as silos and tanks Reduces down-time via immediate alarm and fault diagnosis Now supports both 5V and 10V operation The LCI load...
Sums the outputs from up to 4 x 350 -1,000 O hm strain gauge load cells Individual gain adjustment provided for each channel Wide input range - from 0.5 to...