Piezo-Metrics Datasheets for Signal Converters
Signal converters contain inputs for one type of signal and outputs of another. Features can also include filtering and amplification or attenuation.
Signal Converters: Learn more
| Product Name | Notes |
|---|---|
| Strain gauge to RS485 or CAN digital load cell converter Auto calibration or direct entry of mV/V with linearisation Ultra high performance, resolution of 1 part in 200,000 (18bit) OEM... | |
| Strain gauge to RS485 or CAN digital load cell converter Low profile, small 20 mm diameter for mounting inside sensor Auto calibration or direct entry of mV/V with linearisation Ultra... | |
| USB strain gauge interface High precision potentiometer input providing superior performance High stability providing superior performance 7 point linearization and optional temperature compensation Windows driver DLL’s available OEM pcb versions... | |
| USB strain gauge interface High stability providing superior performance Optional temperature compensation Windows driver DLL’s available OEM pcb versions available The DSCUSB OEM PCB strain gauge to USB converter is... |