Piezo-Metrics Illuminance / UV Intensity / Temperature / Humidity Logger, Wireless, High Precision RTR-574-S

Description
Measurement Range: Illuminance: 0 to 130,000 lx UV Intensity: 0 to 30 mW/cm2 Temperature: -25 to 70°C Humidity: 0 to 99 %RH Display Range of Cumulative Measurement Illuminance: 0 lxh to 90 Mlxh UV Intensity: 0 mW to 62 W/cm2h Attached Sensor: Illuminance UV Sensor ISA-3151 S: High Precision Temp/Humidity Sensor SHA-3151 S- type comes with our high precision temp/humidity sensor. Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service.
Datasheet
Description
Measurement Range: Illuminance: 0 to 130,000 lx UV Intensity: 0 to 30 mW/cm2 Temperature: -25 to 70°C Humidity: 0 to 99 %RH Display Range of Cumulative Measurement Illuminance: 0 lxh to 90 Mlxh UV Intensity: 0 mW to 62 W/cm2h Attached Sensor: Illuminance UV Sensor ISA-3151 S: High Precision Temp/Humidity Sensor SHA-3151 S- type comes with our high precision temp/humidity sensor. Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminance / UV Intensity / Temperature / Humidity Logger, Wireless, High Precision - RTR-574-S - Piezo-Metrics
Simi Valley, CA, United States
Illuminance / UV Intensity / Temperature / Humidity Logger, Wireless, High Precision
RTR-574-S
Illuminance / UV Intensity / Temperature / Humidity Logger, Wireless, High Precision RTR-574-S
Measurement Range: Illuminance: 0 to 130,000 lx UV Intensity: 0 to 30 mW/cm2 Temperature: -25 to 70°C Humidity: 0 to 99 %RH Display Range of Cumulative Measurement Illuminance: 0 lxh to 90 Mlxh UV Intensity: 0 mW to 62 W/cm2h Attached Sensor: Illuminance UV Sensor ISA-3151 S: High Precision Temp/Humidity Sensor SHA-3151 S- type comes with our high precision temp/humidity sensor. Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service.

Measurement Range: Illuminance: 0 to 130,000 lx
UV Intensity: 0 to 30 mW/cm2
Temperature: -25 to 70°C
Humidity: 0 to 99 %RH

Display Range of Cumulative Measurement
Illuminance: 0 lxh to 90 Mlxh
UV Intensity: 0 mW to 62 W/cm2h
Attached Sensor: Illuminance UV Sensor ISA-3151
S: High Precision Temp/Humidity Sensor SHA-3151
S- type comes with our high precision temp/humidity sensor.

Our flagship RTR-500 series has a solution for just about everyone. It includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service.

Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Data Acquisition
Product Number RTR-574-S
Product Name Illuminance / UV Intensity / Temperature / Humidity Logger, Wireless, High Precision
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

4 x digital out Ex e/8 x digital in Ex i - profibus-interface-4-x-digital-out-ex-e-8-x-digital-in-ex-i - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details