Piezo-Metrics Tinytag Splash 2 | Waterproof High Temperature Data Logger TG-4105

Description
The TG-4105 is a waterproof temperature data logger able to withstand temperatures up to 105°C. It monitors Temperature from -30°C to +105°C (-22°F to +221°F) and is suited to applications such as disinfection washers and industrial dishwashers. It has a robust, high visibility yellow case with a short external probe for fast response times.
Datasheet
Description
The TG-4105 is a waterproof temperature data logger able to withstand temperatures up to 105°C. It monitors Temperature from -30°C to +105°C (-22°F to +221°F) and is suited to applications such as disinfection washers and industrial dishwashers. It has a robust, high visibility yellow case with a short external probe for fast response times.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tinytag Splash 2 | Waterproof High Temperature Data Logger - TG-4105 - Piezo-Metrics
Simi Valley, CA, United States
Tinytag Splash 2 | Waterproof High Temperature Data Logger
TG-4105
Tinytag Splash 2 | Waterproof High Temperature Data Logger TG-4105
The TG-4105 is a waterproof temperature data logger able to withstand temperatures up to 105°C. It monitors Temperature from -30°C to +105°C (-22°F to +221°F) and is suited to applications such as disinfection washers and industrial dishwashers. It has a robust, high visibility yellow case with a short external probe for fast response times.

The TG-4105 is a waterproof temperature data logger able to withstand temperatures up to 105°C. It monitors Temperature from -30°C to +105°C (-22°F to +221°F) and is suited to applications such as disinfection washers and industrial dishwashers. It has a robust, high visibility yellow case with a short external probe for fast response times.

Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Data Acquisition
Product Number TG-4105
Product Name Tinytag Splash 2 | Waterproof High Temperature Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details