J. W. Winco, Inc. 431

Description
Cross Ref.: De-Sta-Co series 323, 331 and 341 Most popular latch clamps. Also available in stainless steel versions JW-40323-SS, JW-431-SS and JW-40341-SS.
Description
Cross Ref.: De-Sta-Co series 323, 331 and 341 Most popular latch clamps. Also available in stainless steel versions JW-40323-SS, JW-431-SS and JW-40341-SS.

Suppliers

Company
Product
Description
Supplier Links
431 -  - J. W. Winco, Inc.
New Berlin, WI, USA
431
431
Cross Ref.: De-Sta-Co series 323, 331 and 341 Most popular latch clamps. Also available in stainless steel versions JW-40323-SS, JW-431-SS and JW-40341-SS.

Cross Ref.: De-Sta-Co series 323, 331 and 341
Most popular latch clamps.
Also available in stainless steel versions JW-40323-SS, JW-431-SS and JW-40341-SS.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Hand Clamps
Product Name 431
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

650 LB CAP Straight Line Action Toggle Clamps - 70047 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.6519 lbs (0.2957 kg)
View Details
Horizontal Plate Clamps CH WLL ton 8 - 502100800752790 - Certex UK
Specs
Clamping Width 0.1969 to 2.95 inch (5 to 75 mm)
Clamping Force 17637 lbs (7999 kg)
View Details
Clamps - 7719350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type C clamp
Body Material Steel; Steel
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
Beam Clamp - PB508 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Body Material Ferrous Metal
Capacity / Jaw Opening 0.8750 inch (22.22 mm)
Clamping Force 4000 lbs (1814 kg)
View Details