J. W. Winco, Inc. 36202

Description
Cross Ref.: De-Sta-Co series 602, 604 and 624 The collar is threaded for mounting in threaded or through holes. Threaded mounting plates and brackets available as options. Also available in stainless steel version, 36204-SS.
Description
Cross Ref.: De-Sta-Co series 602, 604 and 624 The collar is threaded for mounting in threaded or through holes. Threaded mounting plates and brackets available as options. Also available in stainless steel version, 36204-SS.

Suppliers

Company
Product
Description
Supplier Links
36202 -  - J. W. Winco, Inc.
New Berlin, WI, USA
36202
36202
Cross Ref.: De-Sta-Co series 602, 604 and 624 The collar is threaded for mounting in threaded or through holes. Threaded mounting plates and brackets available as options. Also available in stainless steel version, 36204-SS.

Cross Ref.: De-Sta-Co series 602, 604 and 624
The collar is threaded for mounting in threaded or through holes.
Threaded mounting plates and brackets available as options.
Also available in stainless steel version, 36204-SS.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Hand Clamps
Product Name 36202
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

160 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70137 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 2726459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
Horizontal Plate Clamps CH WLL ton 10 - 502101001502794 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 22046 lbs (9998 kg)
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details