J. W. Winco, Inc. 36003

Description
Cross Ref.: De-Sta-Co series and part # 603.
Description
Cross Ref.: De-Sta-Co series and part # 603.

Suppliers

Company
Product
Description
Supplier Links
36003 -  - J. W. Winco, Inc.
New Berlin, WI, USA
36003
36003
Cross Ref.: De-Sta-Co series and part # 603.

Cross Ref.: De-Sta-Co series and part # 603.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Hand Clamps
Product Name 36003
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

HDV2600/FA Hold Down Vertical Clamp - 72111 - Jergens, Inc.
Specs
Toggle Clamp Type Vertical
Clamping Force 2646 lbs (1200 kg)
View Details
Clamps - 1253840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Magnesium
Capacity / Jaw Opening 15.75 inch (400 mm)
View Details
Specs
Body Material Steel; Steel
Clamping Width 5.91 to 11.02 inch (150 to 280 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details