J. W. Winco, Inc. GN 862

Description
These clamps offer the advantage of toggle action (in case of pressure drop the too remains locked) along with the benefits of pneumatic tools. Feed pressure: 2-6 Bar. Environmental temperature: -30° to 80°C. The Fs forces shown in this catalog have been taken with a pressure of 4 Bar. To extend the live of the cylinder and its performance, it is recommended not to exceed 6 Bar.
Description
These clamps offer the advantage of toggle action (in case of pressure drop the too remains locked) along with the benefits of pneumatic tools. Feed pressure: 2-6 Bar. Environmental temperature: -30° to 80°C. The Fs forces shown in this catalog have been taken with a pressure of 4 Bar. To extend the live of the cylinder and its performance, it is recommended not to exceed 6 Bar.

Suppliers

Company
Product
Description
Supplier Links
GN 862 -  - J. W. Winco, Inc.
New Berlin, WI, USA
GN 862
GN 862
These clamps offer the advantage of toggle action (in case of pressure drop the too remains locked) along with the benefits of pneumatic tools. Feed pressure: 2-6 Bar. Environmental temperature: -30° to 80°C. The Fs forces shown in this catalog have been taken with a pressure of 4 Bar. To extend the live of the cylinder and its performance, it is recommended not to exceed 6 Bar.

These clamps offer the advantage of toggle action (in case
of pressure drop the too remains locked) along with the
benefits of pneumatic tools. Feed pressure: 2-6 Bar.
Environmental temperature: -30° to 80°C. The Fs forces
shown in this catalog have been taken with a pressure of 4 Bar. To extend the live of the cylinder and its performance, it is recommended not to exceed 6 Bar.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Hand Clamps
Product Name GN 862
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

4,000 LB CAP Pulling Action Latch Toggle Clamps - 70032 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 1253832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 31.5 inch (800 mm)
View Details
Beam Clamp - IPTKW WLL ton 5 - 502100503500220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 4.72 to 13.78 inch (120 to 350 mm)
Clamping Force 11023 lbs (4999 kg)
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details