J. W. Winco, Inc. GN 853

Description
GN 853 Latch Clamps feature a locking mechanism which prevents the inadvertent or vibration-induced opening of the clamp. Another benefit of this clamp is the ability to operate it with one hand. The tie-rod can be adjusted within the range of dimension w2.
Description
GN 853 Latch Clamps feature a locking mechanism which prevents the inadvertent or vibration-induced opening of the clamp. Another benefit of this clamp is the ability to operate it with one hand. The tie-rod can be adjusted within the range of dimension w2.

Suppliers

Company
Product
Description
Supplier Links
GN 853 -  - J. W. Winco, Inc.
New Berlin, WI, USA
GN 853
GN 853
GN 853 Latch Clamps feature a locking mechanism which prevents the inadvertent or vibration-induced opening of the clamp. Another benefit of this clamp is the ability to operate it with one hand. The tie-rod can be adjusted within the range of dimension w2.

GN 853 Latch Clamps feature a locking mechanism which prevents the inadvertent or vibration-induced opening of the clamp.
Another benefit of this clamp is the ability to operate it with one hand.
The tie-rod can be adjusted within the range of dimension w2.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Hand Clamps
Product Name GN 853
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

760 LB CAP Horizontal Toggle Clamp with Straight Base & Adjustable U-Bar - 70025 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - IPTKW WLL ton 2 - 502100201900220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 7719322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Forged Steel
Capacity / Jaw Opening 19.69 inch (500 mm)
View Details
Malleable Iron Beam Clamp With Extra Wide 3-1/8
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 3.12 inch (79.37 mm)
Clamping Force 200 lbs (90.7 kg)
View Details