J. W. Winco, Inc. 20235

Description
Cross Ref.: De-Sta-Co Series 235 Accepts all JW-FC series 3/8-16 diameter spindles
Description
Cross Ref.: De-Sta-Co Series 235 Accepts all JW-FC series 3/8-16 diameter spindles

Suppliers

Company
Product
Description
Supplier Links
20235 -  - J. W. Winco, Inc.
New Berlin, WI, USA
20235
20235
Cross Ref.: De-Sta-Co Series 235 Accepts all JW-FC series 3/8-16 diameter spindles

Cross Ref.: De-Sta-Co Series 235
Accepts all JW-FC series 3/8-16 diameter spindles

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Hand Clamps
Product Name 20235
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screws - 33304 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Beam Clamp - IPBSNZ WLL ton 1.50 - 502100150320190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.26 inch (0.0 to 32 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Clamps - 2277218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Corner clamp
Body Material Cast Iron; Cast Iron
Capacity / Jaw Opening 3.54 inch (90 mm)
View Details
Stamped Steel Beam Clamp With 3/4
Specs
Body Material Steel
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
Clamping Force 100 lbs (45.35 kg)
View Details