J. W. Winco, Inc. 20820

Description
Cross Ref.: De-Sta-Co Model 317-U Accepts all JW-FC series 5/16-18 diameter spindles Heavy duty clamp with five mounting holes.
Description
Cross Ref.: De-Sta-Co Model 317-U Accepts all JW-FC series 5/16-18 diameter spindles Heavy duty clamp with five mounting holes.

Suppliers

Company
Product
Description
Supplier Links
20820 -  - J. W. Winco, Inc.
New Berlin, WI, USA
20820
20820
Cross Ref.: De-Sta-Co Model 317-U Accepts all JW-FC series 5/16-18 diameter spindles Heavy duty clamp with five mounting holes.

Cross Ref.: De-Sta-Co Model 317-U
Accepts all JW-FC series 5/16-18 diameter spindles
Heavy duty clamp with five mounting holes.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Hand Clamps
Product Name 20820
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

HDC3300PL Heavy Duty Cam Push Clamps - 72414 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 3370 lbs (1528 kg)
View Details
Beam Clamp - IPTKW WLL ton 5 - 502100503500220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 4.72 to 13.78 inch (120 to 350 mm)
Clamping Force 11023 lbs (4999 kg)
View Details
Clamps - 1253862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Toggle clamp
Capacity / Jaw Opening 1.38 inch (35 mm)
View Details
BeamClamp BL Flange Clamp -  - Kee Safety Inc.
Specs
Actuation Manual
Body Material Steel
Capacity / Jaw Opening 0.0 to 3.75 inch (0.0 to 95.25 mm)
View Details