Ring Type Thermocouples from Chromalox are designed for measuring surface temperatures in various applications, including nozzles, extruder barrels, die heads, and molds. These thermocouples are available in Type J, K, and T configurations, featuring grounded junctions with a nickel-plated stainless steel terminal. The product offers two diameter options for the ring hole size: 3/16,Äù and 3/8,Äù. Multiple lead wire termination options are provided, including stripped leads, spade lugs, and various thermocouple plugs, allowing for flexibility in installation. The thermocouples can operate within a temperature range of 32¬8F to 1600¬8F, depending on the type selected. Custom manufacturing options are also available to meet specific project requirements.
Type J, K, and T Thermocouples
- Grounded
Sheath Materials
- 3/16” or 3/8” Diameter Ring Hole Size
Termination Options:
- T/C Wire with Stripped Leads;
- Spade Lugs;
- Thermocouple Plugs
| Chromalox | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | RTT |
| Product Name | Ring Type Thermocouples |
| Sensed Temperature | -328 to 1600 F (-200 to 871 C) |
| Configuration | Grounded Thermocouple |
| Base, Noble and Refractory Metal Type | J; K; T |