Chromalox Outdoor Snow Sensor CS-AS

Description
The CS-AS is a stylish, smart and reliable Snow and Ice sensor. Installed outdoors it measures the temperature and detects snow, sending the information via the controller to the heating system.The CS-AS is connected to the Snow Melting Controller with a 30 feet (10 m.), 24V 4 wire cable and communicating with the controller, providing the temperature value and the snow detection based on the adjustable parameters.The plastic "igloo" shape design helps to assure reliable Snow/Ice detection as it prevents from the snow to accumulate around the sensing area. The 4 holes around the sensors were designed to hold the Anti Nesting spikes, keeping birds away from the sensor.The sensor cap helps to keep the sensing area clean from dust and dirt during summer time and when the snow melting system is not used. The measured temperature and the snow detection are visible on the controller display.The ChromaMelt system can work with up to 4 CS-AS Snow Sensors daisy chained one after the other and link the 4 output zones of snow melting to the controller. A special sensor with pre-defined address is needed as an additional sensor besides the CS-AS who is active as #1. CS-AS #2, CS-AS #3 and CSAS #4 are the required sensors when 2, 3 or 4 sensors are needed.Each snow sensors must have different MAC (Media Access Control) address in order to communicate with the main board.Electronic Snow and Ice SensorEnergy Efficient Algorithm24VAC 0peratedMounts on CS-MB Metal Rustfree Mounting Bracket or Vertical Pole4 Vertical Spikes to Prevent Birds NestingPlastic Cap for Summer Time - Protect from Dust and DirtUp to 4 CS-AS Sensors can be Daisy Chained into One ChromaMelt Controller4 Wires Installation - 30 ft. Cable Supplied with the SensorSimple User Interface for Parameters Set from ControllerAdjustable RH Sensitivity from ControllerRoHSTechni cian Testing/Commissionin g Mode for Easy and Fast System Test all Year Long (even during summer or at high temp)ETL Certification (US and Canada)
Datasheet
Description
The CS-AS is a stylish, smart and reliable Snow and Ice sensor. Installed outdoors it measures the temperature and detects snow, sending the information via the controller to the heating system.The CS-AS is connected to the Snow Melting Controller with a 30 feet (10 m.), 24V 4 wire cable and communicating with the controller, providing the temperature value and the snow detection based on the adjustable parameters.The plastic "igloo" shape design helps to assure reliable Snow/Ice detection as it prevents from the snow to accumulate around the sensing area. The 4 holes around the sensors were designed to hold the Anti Nesting spikes, keeping birds away from the sensor.The sensor cap helps to keep the sensing area clean from dust and dirt during summer time and when the snow melting system is not used. The measured temperature and the snow detection are visible on the controller display.The ChromaMelt system can work with up to 4 CS-AS Snow Sensors daisy chained one after the other and link the 4 output zones of snow melting to the controller. A special sensor with pre-defined address is needed as an additional sensor besides the CS-AS who is active as #1. CS-AS #2, CS-AS #3 and CSAS #4 are the required sensors when 2, 3 or 4 sensors are needed.Each snow sensors must have different MAC (Media Access Control) address in order to communicate with the main board.Electronic Snow and Ice SensorEnergy Efficient Algorithm24VAC 0peratedMounts on CS-MB Metal Rustfree Mounting Bracket or Vertical Pole4 Vertical Spikes to Prevent Birds NestingPlastic Cap for Summer Time - Protect from Dust and DirtUp to 4 CS-AS Sensors can be Daisy Chained into One ChromaMelt Controller4 Wires Installation - 30 ft. Cable Supplied with the SensorSimple User Interface for Parameters Set from ControllerAdjustable RH Sensitivity from ControllerRoHSTechni cian Testing/Commissionin g Mode for Easy and Fast System Test all Year Long (even during summer or at high temp)ETL Certification (US and Canada)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Snow Sensor - CS-AS - Chromalox
Pittsburgh, PA, United States
Outdoor Snow Sensor
CS-AS
Outdoor Snow Sensor CS-AS
The CS-AS is a stylish, smart and reliable Snow and Ice sensor. Installed outdoors it measures the temperature and detects snow, sending the information via the controller to the heating system.The CS-AS is connected to the Snow Melting Controller with a 30 feet (10 m.), 24V 4 wire cable and communicating with the controller, providing the temperature value and the snow detection based on the adjustable parameters.The plastic "igloo" shape design helps to assure reliable Snow/Ice detection as it prevents from the snow to accumulate around the sensing area. The 4 holes around the sensors were designed to hold the Anti Nesting spikes, keeping birds away from the sensor.The sensor cap helps to keep the sensing area clean from dust and dirt during summer time and when the snow melting system is not used. The measured temperature and the snow detection are visible on the controller display.The ChromaMelt system can work with up to 4 CS-AS Snow Sensors daisy chained one after the other and link the 4 output zones of snow melting to the controller. A special sensor with pre-defined address is needed as an additional sensor besides the CS-AS who is active as #1. CS-AS #2, CS-AS #3 and CSAS #4 are the required sensors when 2, 3 or 4 sensors are needed.Each snow sensors must have different MAC (Media Access Control) address in order to communicate with the main board.Electronic Snow and Ice SensorEnergy Efficient Algorithm24VAC 0peratedMounts on CS-MB Metal Rustfree Mounting Bracket or Vertical Pole4 Vertical Spikes to Prevent Birds NestingPlastic Cap for Summer Time - Protect from Dust and DirtUp to 4 CS-AS Sensors can be Daisy Chained into One ChromaMelt Controller4 Wires Installation - 30 ft. Cable Supplied with the SensorSimple User Interface for Parameters Set from ControllerAdjustable RH Sensitivity from ControllerRoHSTechni cian Testing/Commissionin g Mode for Easy and Fast System Test all Year Long (even during summer or at high temp)ETL Certification (US and Canada)

The CS-AS is a stylish, smart and reliable Snow and Ice sensor. Installed outdoors it measures the temperature and detects snow, sending the information via the controller to the heating system.The CS-AS is connected to the Snow Melting Controller with a 30 feet (10 m.), 24V 4 wire cable and communicating with the controller, providing the temperature value and the snow detection based on the adjustable parameters.The plastic "igloo" shape design helps to assure reliable Snow/Ice detection as it prevents from the snow to accumulate around the sensing area. The 4 holes around the sensors were designed to hold the Anti Nesting spikes, keeping birds away from the sensor.The sensor cap helps to keep the sensing area clean from dust and dirt during summer time and when the snow melting system is not used. The measured temperature and the snow detection are visible on the controller display.The ChromaMelt system can work with up to 4 CS-AS Snow Sensors daisy chained one after the other and link the 4 output zones of snow melting to the controller. A special sensor with pre-defined address is needed as an additional sensor besides the CS-AS who is active as #1. CS-AS #2, CS-AS #3 and CSAS #4 are the required sensors when 2, 3 or 4 sensors are needed.Each snow sensors must have different MAC (Media Access Control) address in order to communicate with the main board.Electronic Snow and Ice SensorEnergy Efficient Algorithm24VAC 0peratedMounts on CS-MB Metal Rustfree Mounting Bracket or Vertical Pole4 Vertical Spikes to Prevent Birds NestingPlastic Cap for Summer Time - Protect from Dust and DirtUp to 4 CS-AS Sensors can be Daisy Chained into One ChromaMelt Controller4 Wires Installation - 30 ft. Cable Supplied with the SensorSimple User Interface for Parameters Set from ControllerAdjustable RH Sensitivity from ControllerRoHSTechnician Testing/Commissioning Mode for Easy and Fast System Test all Year Long (even during summer or at high temp)ETL Certification (US and Canada)

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Temperature Probes
Product Number CS-AS
Product Name Outdoor Snow Sensor
Sensor Termination Type Plug or Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Resistance Temperature Detectors Weatherproof Head with Welded NPT Process Connection - RTD/Style 15 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Basic Element Used RTD
Probe Configuration Straight Probe
View Details
RTD Averaging Sensor -  - Pyromation
Specs
Sensed Temperature 0.0 to 100 F (-17.78 to 37.78 C)
Application Options Designed Specifically for HVAC Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Basic Element Used RTD
View Details
Temperature Probe, Analog Pocket, -40° To 160° F - 312-600 - Petersen Products Co.
Specs
Sensed Temperature 40 to 160 F (4.44 to 71.11 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 5 inch (127 mm)
View Details