Service Temperature to 900°F (482°C)
304 Stainless Steel Construction
Flexible 0.275" Stainless Steel Cable (60" Length Standard)
45° Bend Available on Both BT and CF Styles
A Wide Variety of Immersion Lengths, Styles and Mounting Arrangements Available
Ideal for Extruders and Packaging Machines
Precision 100 Ohm PT RTD Element
| Chromalox | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | BT |
| Product Name | Bayonet and Compression RTDs |
| Sensed Temperature | 900 F (482 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |