Heat Trace or Pipe Sensing Applications
316 Stainless Steel Sheath
Moisture Resistant Heads
3/4" or 1/2" NPT Threaded Extension Wire Opening
4" to 8" Cold Leg Standard for Varying Insulation Depths
100 ohm RTD, ± 0.12% Accuracy
Fiberglass Insulated RTD Probe
RTD or Universal Transmitter Available (Must Specify Temperature Range)
| Chromalox | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | RBF |
| Product Name | Heat Trace Or Pipe Sensor |
| Sensed Temperature | -300 to 1800 F (-184 to 982 C) |
| Reference Resistance | 100 Ohms (Most Common) |
| Probe Configuration | Curved Probe |