RTD for Heat Trace Applications
-76°F (-60°C) to 400°F (204°C) Temperature Range
Copper Sheath probe protected by vented 304 SS guard
100 ohm RTD, ± .00385 ohms/°C
±1°F (0.5°C) Accuracy at 32°F (0°C)
1/2”(12.7mm) NPT fitting
.5/8”L x 1/4” D Probe
| Chromalox | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | GIC-AMB |
| Product Name | Ambient Heat Trace Sensor |
| Sensed Temperature | -76 to 400 F (-60 to 204 C) |
| Reference Resistance | 100 Ohms (Most Common) |
| Diameter or Width Range | 0.2500 inch (6.35 mm) |