Chromalox Surface Plate Thermocouples SPT

Description
Type J, K, and T Thermocouples - Grounded Plate Size; - 1" x 1"; - 3/4" x 1" Termination Options: - T/C Wire with Stripped Leads; - Spade Lugs; - Thermocouple Plugs
Datasheet
Description
Type J, K, and T Thermocouples - Grounded Plate Size; - 1" x 1"; - 3/4" x 1" Termination Options: - T/C Wire with Stripped Leads; - Spade Lugs; - Thermocouple Plugs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Plate Thermocouples - SPT - Chromalox
Pittsburgh, PA, United States
Surface Plate Thermocouples
SPT
Surface Plate Thermocouples SPT
Type J, K, and T Thermocouples - Grounded Plate Size; - 1" x 1"; - 3/4" x 1" Termination Options: - T/C Wire with Stripped Leads; - Spade Lugs; - Thermocouple Plugs

Type J, K, and T Thermocouples

- Grounded

Plate Size;

- 1" x 1";

- 3/4" x 1"

Termination Options:

- T/C Wire with Stripped Leads;

- Spade Lugs;

- Thermocouple Plugs

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Thermocouple Temperature Probes
Product Number SPT
Product Name Surface Plate Thermocouples
Sensed Temperature -328 to 1600 F (-200 to 871 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Industrial Thermocouples Explosion-Proof Head with Welded NPT Process Connection - THERMOCOUPLE/STYLE 78 - United Electric Controls Company
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple w/ Standard Protection Tube - Industrial -  - Pyromation
Specs
Application Options Explosion Proof (optional feature)
Base, Noble and Refractory Metal Type J
Element Configuration Single Element; Double Element (optional feature)
View Details