PR-10 — Stainless Steel Transition with 40" of Leadwires
PR-12 — Cast Iron Protection Head with Internal Terminal Block
PR-18 — Aluminum Head, Convenient Snap-Lock Design with Internal Terminal Block
Precision 100 Ohm Platinum RTD Element
Rugged Design Offers Variety of Protection Heads with 1/2" NPT Mounting Threads
304 SS Sheath
Spring Loaded Styles Available
Available with PFA Teflon® Coating
6, 9, 12, 18 and 24" Lengths
| Chromalox | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | PR |
| Product Name | RTD Probes with Connection Head |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |
| Probe Configuration | Straight Probe |