100 Ohm Platinum RTD Sensors
36" Teflon® Insulated 3-Wire Leads
Standard with Subminiature MTP Series Connector
| Chromalox | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | RTD800 |
| Product Name | Precision RTD Probe |
| Sensed Temperature | -328 to 446 F (-200 to 230 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |