RTD for Heat Trace Applications
-76°F (-60°C) to 400°F (204°C) Temperature Range
316 Stainless Steel Sheath
100 ohm RTD, =.00385 ohms/°C
±1°F(0.5°C) Accuracy at 32°F (0°C)
1/2” (12.7mm) conduit fitting
Available in 3’, 10’, 50’ Lengths
SS Flex Armor outer shield
3”L x 3/16” D Probe
| Chromalox | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | RBF-HT |
| Product Name | RTD Heat Trace Sensor |
| Sensed Temperature | -58 to 392 F (-50 to 200 C) |
| Reference Resistance | 100 Ohms (Most Common) |
| Probe Configuration | Straight Probe |