Type J, K, and T Thermocouples
- Grounded
Mounting Bolt
- 1/4 -28 NF Threaded Bolt
Termination Options:
- T/C Wire with Stripped Leads;
- Spade Lugs;
- Thermocouple Plugs
| Chromalox | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | NTT |
| Product Name | Nozzle Type Thermocouples |
| Sensed Temperature | -328 to 1600 F (-200 to 871 C) |
| Configuration | Grounded Thermocouple |
| Base, Noble and Refractory Metal Type | J; K |