Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LEVEL SENSORS
SCHNEIDER ELECTRIC
9037HG34R -- LIQUID LEVEL SENSORS
Schneider Electric
Liquid Level Sensors
9037HG34R
Description
Liquid Level Sensors FLOAT SWITCH 575VAC 1HP H +OPTIONS
Datasheet
Description
Liquid Level Sensors FLOAT SWITCH 575VAC 1HP H +OPTIONS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Liquid Level Sensors
9037HG34R
Liquid Level Sensors
9037HG34R
Liquid Level Sensors FLOAT SWITCH 575VAC 1HP H +OPTIONS
Liquid Level Sensors FLOAT SWITCH 575VAC 1HP H +OPTIONS
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Level Sensors
Product Number
9037HG34R
Product Name
Liquid Level Sensors
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Level Sensors
1936737
Specs
Media Type
Liquid
Maximum Operating Pressure
102 psi (71.45 m H2O)
Meter Technology Type
Other (Such as tilt etc.)
View Details
Fuji Electric Corp. of America
Level transmitter
FKE-5
Specs
Device Classification
Transmitter
Media Type
Liquid
Level Measurement Type
Continuous Level
View Details
Exsenco, LLC
All-In-One Linear Displacement and Level Measurement Probe
GYPS
Specs
Device Classification
Sensor Only
Measuring Range
30 to 2400 inch (762 to 60960 mm)
Level Measurement Type
Continuous Level
View Details
EBE Elektro-Bau-Elemente GmbH
EBE Capacitive Level Sensor for Viscous Media
corTEC® LCRB0001D
Specs
Device Classification
Sensor Only
Accuracy (Continuous Level)
0.0394 +/-inch (1 +/-mm)
Media Type
Liquid; Dry material (Bulk solids and powders)
View Details