FLOAT SWITCH, 4NC, DPST-DB, STEEL; Operating Pressure Max:-; Sensor Body Material:Steel; Output Current:-; Product Range:Pumptrol 9038 Series RoHS Compliant: Yes
Liquid Level Sensors FLOAT SWITCH 575VAC 1HP TYPE D +OPTIONS
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Level Sensors | Level Sensors |
| Product Number | 17B2327 | 9038DG8 |
| Product Name | Float Switch, 4Nc, Dpst-Db, Steel; Operating Pressure Max Square D By Schneider Electric | Liquid Level Sensors |
| Media Type | Liquid |