Schneider Electric Liquid Level Sensors 9037HG35L

Description
Liquid Level Sensors FLOAT SWITCH 575VAC 1HP H +OPTIONS
Description
Liquid Level Sensors FLOAT SWITCH 575VAC 1HP H +OPTIONS

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Liquid Level Sensors
9037HG35L
Liquid Level Sensors 9037HG35L
Liquid Level Sensors FLOAT SWITCH 575VAC 1HP H +OPTIONS

Liquid Level Sensors FLOAT SWITCH 575VAC 1HP H +OPTIONS

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Level Sensors
Product Number 9037HG35L
Product Name Liquid Level Sensors
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-P - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 1.97 to 295 inch (50 to 7500 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - vibration - 159300200 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Vibrating/Tuning Fork Method
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details