Schneider Electric Liquid Level Sensors 9036DR31S1

Description
Liquid Level Sensors FLOAT SWITCH 575VAC 1HP D SPECIAL
Description
Liquid Level Sensors FLOAT SWITCH 575VAC 1HP D SPECIAL

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Liquid Level Sensors
9036DR31S1
Liquid Level Sensors 9036DR31S1
Liquid Level Sensors FLOAT SWITCH 575VAC 1HP D SPECIAL

Liquid Level Sensors FLOAT SWITCH 575VAC 1HP D SPECIAL

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Level Sensors
Product Number 9036DR31S1
Product Name Liquid Level Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Mini Vibrating Level Sensing Rod - CVR-600 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Float Switches - 2864998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 145 psi (102 m H2O)
Meter Technology Type Mechanical/magnetic Floats
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details