Littelfuse, Inc. Liquid Level Sensors 59630-1-T-03-C

Description
Liquid Level Sensors NO 10W 500mm Flange Mount
Datasheet
Description
Liquid Level Sensors NO 10W 500mm Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Liquid Level Sensors
59630-1-T-03-C
Liquid Level Sensors 59630-1-T-03-C
Liquid Level Sensors NO 10W 500mm Flange Mount

Liquid Level Sensors NO 10W 500mm Flange Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Level Sensors
Product Number 59630-1-T-03-C
Product Name Liquid Level Sensors
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYAF1 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 118 inch (15 to 3000 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - conductive - 159300251 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Electrical Conductivity or Resistance
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details