Schneider Electric Float Switch, 50Psi, Screw-In, Dpdt; Operating Pressure Max Square D By Schneider Electric 9037HG32

Description
FLOAT SWITCH, 50PSI, SCREW-IN, DPDT; Operating Pressure Max:50psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FLOAT SWITCH, 50PSI, SCREW-IN, DPDT; Operating Pressure Max:50psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switch, 50Psi, Screw-In, Dpdt; Operating Pressure Max Square D By Schneider Electric - 17B2254 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, 50Psi, Screw-In, Dpdt; Operating Pressure Max Square D By Schneider Electric
17B2254
Float Switch, 50Psi, Screw-In, Dpdt; Operating Pressure Max Square D By Schneider Electric 17B2254
FLOAT SWITCH, 50PSI, SCREW-IN, DPDT; Operating Pressure Max:50psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:- RoHS Compliant: Yes

FLOAT SWITCH, 50PSI, SCREW-IN, DPDT; Operating Pressure Max:50psi; Sensor Body Material:Stainless Steel; Output Current:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Liquid Level Sensors
9037HG32
Liquid Level Sensors 9037HG32
Liquid Level Sensors FLOAT SWITCH 575VAC 2HP H +OPTIONS

Liquid Level Sensors FLOAT SWITCH 575VAC 2HP H +OPTIONS

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Level Sensors Level Sensors
Product Number 17B2254 9037HG32
Product Name Float Switch, 50Psi, Screw-In, Dpdt; Operating Pressure Max Square D By Schneider Electric Liquid Level Sensors
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYPD - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 1.18 to 39.37 inch (30 to 1000 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - vibration - 159300210 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Vibrating/Tuning Fork Method
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details